08055A330FAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 33PF 50V, C0G, 1%, 0805, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0305

Distributor Stock
Logo for Newark
Newark
from US$0.12
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
20,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
4,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0305
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0398
-
Buy Now

Specifications

Capacitance 33pF
Voltage Rating 50V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 1%
Dielectric Characteristic C0G / NP0
RoHS Compliant Yes

Alternative Descriptions

33PF 50V 1% 0805 | TTI Europe
Multilayer Ceramic Capacitor, 33 pF, 50 V, ± 1%, C0G (NP0), 0805 [2012 Metric] | Avnet Asia
KC 33pF 0805 1% 50V NP0 | Rutronik
Ceramic Capacitor 33Pf 50V, C0G, 1%, 0805, Full Reel | Newark Electronics
Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 33pF C0G 0805 1% Tol | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08055A330FAT2A?

Additional datasheets, footprints and schematics for 08055A330FAT2A are listed on our Part Details page. You can also find images and similar parts to 08055A330FAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08055A330FAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055A330FAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08055A330FAT2A fall under?

The 08055A330FAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08055A330FAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08055A330FAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08055A330FAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 08055A330FAT2A have stock available?

Authorised distributors including TTI Europe, Avnet Asia, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 08055A330FAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08055A330FAT2A often in real-time on the comparison pages.

What if I can't find stock of 08055A330FAT2A?

You can fill out our help required form which you can use to request a quote for 08055A330FAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay