Status: | Unknown |
---|---|
Series: | Tape & Reel |
RoHS: | Unknown |
Prices starting from US$0.0377
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0388
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,989
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
847
in stock
|
Buy Now | |
element14
from US$0.07
|
847
in stock
|
Buy Now | |
Farnell
from US$0.11
|
847
in stock
|
Buy Now | |
Rutronik
from US$0.0377
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.0493
|
-
|
Buy Now | |
TTI Europe
from US$0.0397
|
-
|
Buy Now |
Capacitance | 150pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 ^2012 Metric] |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
Product Range | Tape & Reel |
MSL | MSL 1 - Unlimited |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, Mlcc, C0G, 150Pf, 50V, 0805 | Newark Electronics |
CAP, MLCC, C0G, 150PF, 50V, 0805 | element14 |
SMD MLCC 0805 50V COG 150pF 1% | RS |
KC 150pF 0805 1% 50V NP0 | Rutronik |
0805 150 pF 50 V ▒1 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 150 pF, 50 V, ± 1%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
150PF 50V 1% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a 08055A151FAT2A?
Additional datasheets, footprints and schematics for 08055A151FAT2A are listed on our Part Details page. You can also find images and similar parts to 08055A151FAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055A151FAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055A151FAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055A151FAT2A fall under?
The 08055A151FAT2A is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 08055A151FAT2A when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055A151FAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055A151FAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08055A151FAT2A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 08055A151FAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055A151FAT2A often in real-time on the comparison pages.
What if I can't find stock of 08055A151FAT2A?
You can fill out our help required form which you can use to request a quote for 08055A151FAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.