Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0373
|
5,780
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
136,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,780
in stock
|
Buy Now | |
element14
from US$0.0471
|
5,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0289
|
3,760
in stock
|
Buy Now | |
Avnet Asia
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0210
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
0805 1 nF 50 V ▒10% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 Pf, 10%, C0G/Np0, 50 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx 08055A102KAT2A | Newark Electronics |
CAP, 1000PF, 50V, 10%, C0G/NP0, 0805 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 10%, C0G (NP0), 0805 [2012 Metric] | Avnet Asia |
0805 1nF Ceramic Multilayer Capacitor, 50 V dc, +125degC, C0G Dielectric, +/-10% | AVX 08055A102KAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 08055A102KAT2A?
Additional datasheets, footprints and schematics for 08055A102KAT2A are listed on our Part Details page. You can also find images and similar parts to 08055A102KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055A102KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055A102KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055A102KAT2A fall under?
The 08055A102KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08055A102KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055A102KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055A102KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08055A102KAT2A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 08055A102KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055A102KAT2A often in real-time on the comparison pages.
What if I can't find stock of 08055A102KAT2A?
You can fill out our help required form which you can use to request a quote for 08055A102KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.