Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 18pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0805 ^2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
MSL | MSL 1 - Unlimited |
0805 18 pF 200 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap Ceramic 18pF 200V C0G 5% SMD 0805 125°C Paper T/R | Avnet America |
Cap, Mlcc, C0G, 18Pf, 200V, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a 08052A180JAT4A?
Additional datasheets, footprints and schematics for 08052A180JAT4A are listed on our Part Details page. You can also find images and similar parts to 08052A180JAT4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08052A180JAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08052A180JAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08052A180JAT4A fall under?
The 08052A180JAT4A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08052A180JAT4A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08052A180JAT4A you can contact the distributor directly for product support, shipping queries etc.
Is the 08052A180JAT4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08052A180JAT4A have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 08052A180JAT4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08052A180JAT4A often in real-time on the comparison pages.
What if I can't find stock of 08052A180JAT4A?
You can fill out our help required form which you can use to request a quote for 08052A180JAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.