Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0188
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
1,174
in stock
|
Buy Now | |
Future Electronics
from US$0.0205
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0370
|
3,946
in stock
|
Buy Now | |
Farnell
from US$0.0263
|
3,930
in stock
|
Buy Now | |
element14
from US$0.0265
|
3,730
in stock
|
Buy Now | |
Avnet America
from US$0.0235
|
-
|
Buy Now | |
TTI Europe
from US$0.0188
|
-
|
Buy Now |
Capacitance | 0.022µF |
---|---|
Capacitance Tolerance | ± 5% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
0805 22 nF 100 V â–’5 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAPACITOR, 0.022UF, X7R, 100V, 0805 | Farnell |
Cap, 0.022Uf, 100V, Mlcc, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.022 uF, 100 V, ± 5%, X7R, 0805 [2012 Metric] | Avnet America |
.022UF 100V 5% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a 08051C223J4T2A?
Additional datasheets, footprints and schematics for 08051C223J4T2A are listed on our Part Details page. You can also find images and similar parts to 08051C223J4T2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08051C223J4T2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051C223J4T2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08051C223J4T2A fall under?
The 08051C223J4T2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 08051C223J4T2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08051C223J4T2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08051C223J4T2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08051C223J4T2A have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Farnell, element14 and Newark Electronics have stock available or on a lead time for 08051C223J4T2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08051C223J4T2A often in real-time on the comparison pages.
What if I can't find stock of 08051C223J4T2A?
You can fill out our help required form which you can use to request a quote for 08051C223J4T2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.