08051A180KAT2A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 18PF 100V C0G 10% 0805

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Where to Buy

Prices starting from US$0.0291

Distributor Stock
Logo for Farnell
Farnell
from US$0.0349
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0330
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0291
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0296
-
Buy Now
Logo for element14
element14
from US$0.0338
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 18pF
Voltage Rating 100V
Ceramic Capacitor Case 0805 ^2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
Product Range -
MSL MSL 1 - Unlimited

Alternative Descriptions

Capacitor Ceramic 18Pf 100V, C0G, 10%, 0805 | Newark Electronics
0805 18 pF 100 V ▒10 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 18 pF, 100 V, ± 10%, C0G (NP0), 0805 [2012 Metric] | Avnet America
CAPACITOR CERAMIC 18PF 100V, C0G, 10%, 0805 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08051A180KAT2A?

Additional datasheets, footprints and schematics for 08051A180KAT2A are listed on our Part Details page. You can also find images and similar parts to 08051A180KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08051A180KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051A180KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08051A180KAT2A fall under?

The 08051A180KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 08051A180KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08051A180KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 08051A180KAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08051A180KAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 08051A180KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08051A180KAT2A often in real-time on the comparison pages.

What if I can't find stock of 08051A180KAT2A?

You can fill out our help required form which you can use to request a quote for 08051A180KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay