Status: | Unknown |
---|---|
Series: | MM-EML Series |
RoHS: | Unknown |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 24mm x 8m |
Label Material | Polyester |
Label Colour | Black on White |
Pack Quantity | - |
Product Range | MM-EML Series |
Label Height | 24mm |
Label Width | 8m |
Marker Dimensions | 24mm x 8m |
SVHC | No SVHC (15-Jan-2019) |
Label | RS |
Printers MM-EML (EX24) R C1 WH/BK | Sager |
Where can I find additional details, specifications and documents for a 0803973?
Additional datasheets, footprints and schematics for 0803973 are listed on our Part Details page. You can also find images and similar parts to 0803973 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0803973 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0803973 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0803973 fall under?
The 0803973 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0803973 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0803973 you can contact the distributor directly for product support, shipping queries etc.
Is the 0803973 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0803973 have stock available?
Authorised distributors including RS, RS Americas and Sager have stock available or on a lead time for 0803973.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0803973 often in real-time on the comparison pages.
What if I can't find stock of 0803973?
You can fill out our help required form which you can use to request a quote for 0803973 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.