Status: | Unknown |
---|---|
Series: | MM-EMT Series |
RoHS: | Unknown |
Marker Type | Non Adhesive Insert |
---|---|
Legend | - |
Marker Dimensions | 8mm x 5.5m |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | MM-EMT Series |
SVHC | No SVHC (15-Jan-2019) |
For Use With | Phoenix Contact Thermofox Hand Held Thermal Transfer Printer |
MM-EMT (EX8)R C1 WH/BK | RS |
Insert label continuous cassette White with black imprint | Phoenix Contact 0803965 | RS Americas |
Printers MM-EMT (EX8) R C1 WH/BK | Sager |
Where can I find additional details, specifications and documents for a 0803965?
Additional datasheets, footprints and schematics for 0803965 are listed on our Part Details page. You can also find images and similar parts to 0803965 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0803965 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0803965 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0803965 fall under?
The 0803965 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 0803965 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0803965 you can contact the distributor directly for product support, shipping queries etc.
Is the 0803965 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0803965 have stock available?
Authorised distributors including RS, RS Americas and Sager have stock available or on a lead time for 0803965.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0803965 often in real-time on the comparison pages.
What if I can't find stock of 0803965?
You can fill out our help required form which you can use to request a quote for 0803965 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.