Status: | Unknown |
---|---|
Series: | MM-EMLF Series |
RoHS: | Unknown |
Label Tape Type | Adhesive |
---|---|
Tape Length | 8m |
Tape Width | 18mm |
Tape Material | PVC (Polyvinylchloride) |
Label Tape Colour | Black on White |
For Use With | Phoenix Contact Thermofox Hand Held Thermal Transfer Printer |
Product Range | MM-EMLF Series |
SVHC | No SVHC (15-Jan-2019) |
MM-EMLF (EX18)R C1 WH/BK THERMOFOX Series | Phoenix Contact 0803939 | RS Americas |
MM-EMLF (EX18)R C1 WH/BK | RS |
Label Roll, 8000mm L x 18mm W Label, 18mm L Print Area | Carlton-Bates |
Printers MM-EMLF (EX18) R C1 WH/BK | Sager |
Where can I find additional details, specifications and documents for a 0803939?
Additional datasheets, footprints and schematics for 0803939 are listed on our Part Details page. You can also find images and similar parts to 0803939 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0803939 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0803939 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0803939 fall under?
The 0803939 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 0803939 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0803939 you can contact the distributor directly for product support, shipping queries etc.
Is the 0803939 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0803939 have stock available?
Authorised distributors including RS Americas, RS, Carlton-Bates and Sager have stock available or on a lead time for 0803939.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0803939 often in real-time on the comparison pages.
What if I can't find stock of 0803939?
You can fill out our help required form which you can use to request a quote for 0803939 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.