Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 20mm |
Flow Rate - Imperial | 27.5cu.ft/min |
Flow Rate - Metric | 0.78m³/min |
Noise Rating | 27dB |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 80Mm, 12Vdc, 27.5Cfm, 27Db | Newark Electronics |
80x20mm, 12VDC, 27.5CFM, 2600RPM, 27.0dB, 3 wire, Tach Output, Ball Bearing, Rib | Future Electronics |
12AC3498 | element14 |
DC Fans DC Axial Fan, 80x80x20mm, 12VDC, 27.5CFM, Rib Mount, 3-Lead Wires, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 08020SA-12J-AT-00?
Additional datasheets, footprints and schematics for 08020SA-12J-AT-00 are listed on our Part Details page. You can also find images and similar parts to 08020SA-12J-AT-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08020SA-12J-AT-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08020SA-12J-AT-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08020SA-12J-AT-00 fall under?
The 08020SA-12J-AT-00 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 08020SA-12J-AT-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08020SA-12J-AT-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 08020SA-12J-AT-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08020SA-12J-AT-00 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Sager and Farnell have stock available or on a lead time for 08020SA-12J-AT-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08020SA-12J-AT-00 often in real-time on the comparison pages.
What if I can't find stock of 08020SA-12J-AT-00?
You can fill out our help required form which you can use to request a quote for 08020SA-12J-AT-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.