Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Indicator Lens Colour | White |
---|---|
For Use With | 080 Series Large Panel Mount Indicators |
Colour | White |
Lens Diameter | 28.95mm |
Lens Height | 23.81mm |
RoHS Compliant | Yes |
Lens Cap | Newark Electronics |
Lamp Lenses LARGE PANEL IND | Rapid Electronics |
LARGE PANEL INDICATOR | Dialight 080-0535-300 | RS Americas |
Where can I find additional details, specifications and documents for a 080-0535-300?
Additional datasheets, footprints and schematics for 080-0535-300 are listed on our Part Details page. You can also find images and similar parts to 080-0535-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 080-0535-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 080-0535-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 080-0535-300 fall under?
The 080-0535-300 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 080-0535-300 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 080-0535-300 you can contact the distributor directly for product support, shipping queries etc.
Is the 080-0535-300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 080-0535-300 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Sager have stock available or on a lead time for 080-0535-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 080-0535-300 often in real-time on the comparison pages.
What if I can't find stock of 080-0535-300?
You can fill out our help required form which you can use to request a quote for 080-0535-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.