Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Thermal Transfer |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 19mm |
Marker Material | PVC (Polyvinylchloride) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
US-WML 14 (25X19) | RS |
Cable marker label, Card, white, Unlabeled, Can be labeled with: THERMOMARK CARD PLUS, THERMOMARK CARD, Mounting type: Adhesive, Cable diameter: =14 mm, Lettering field: 25 x 19 mm | Conrad |
US-WML 14 (25X19) UNISHEET Series | Phoenix Contact 0800473 | RS Americas |
Cable Marker Card Label, 63.5mm W x 25.4mm L, White, PVC | Carlton-Bates |
Labels & Industrial Warning Signs US-WML 14 (25x19) | Sager |
Where can I find additional details, specifications and documents for a 0800473?
Additional datasheets, footprints and schematics for 0800473 are listed on our Part Details page. You can also find images and similar parts to 0800473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0800473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0800473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0800473 fall under?
The 0800473 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0800473 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0800473 you can contact the distributor directly for product support, shipping queries etc.
Is the 0800473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0800473 have stock available?
Authorised distributors including RS, Conrad, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 0800473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0800473 often in real-time on the comparison pages.
What if I can't find stock of 0800473?
You can fill out our help required form which you can use to request a quote for 0800473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.