Status: | Unknown |
---|---|
Series: | WMS Series |
RoHS: | Unknown |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 15mm x 9mm |
I.D. Max | 4.8mm |
I.D. Min | 1.6mm |
Shrink Ratio | 3 |
Product Range | WMS Series |
SVHC | No SVHC (15-Jan-2019) |
Shrink Tubing, Polyolefin, 3:1, 15 mm, White, THERMOMARK, WMS Series | Phoenix Contact 0800382 | RS Americas |
Shrink sleeve | RS |
Wire Marker Sleeve White Polyolefin v8 - WMS48(15X9)R | Carlton-Bates |
Terminal Block Tools & Accessories WMS 4,8 (15X9)R | Sager |
Where can I find additional details, specifications and documents for a 0800382?
Additional datasheets, footprints and schematics for 0800382 are listed on our Part Details page. You can also find images and similar parts to 0800382 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0800382 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0800382 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0800382 fall under?
The 0800382 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 0800382 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0800382 you can contact the distributor directly for product support, shipping queries etc.
Is the 0800382 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0800382 have stock available?
Authorised distributors including RS Americas, RS, Carlton-Bates and Sager have stock available or on a lead time for 0800382.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0800382 often in real-time on the comparison pages.
What if I can't find stock of 0800382?
You can fill out our help required form which you can use to request a quote for 0800382 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.