Status: | Unknown |
---|---|
Series: | KK 254 4809 Series |
RoHS: | Unknown |
Product Range | KK 254 4809 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex KK 6471 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
2.54Mm Kk Anti-Fh Crimp Term Chain .38Au |Molex 08-56-0120-TR1750 | Newark Electronics |
KK 254 Crimp Terminal Signal Female 22 to 30 AWG Selective Gold Plating Brass Contact Reel | Avnet America |
Where can I find additional details, specifications and documents for a 08-56-0120-TR1750?
Additional datasheets, footprints and schematics for 08-56-0120-TR1750 are listed on our Part Details page. You can also find images and similar parts to 08-56-0120-TR1750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-56-0120-TR1750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-56-0120-TR1750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-56-0120-TR1750 fall under?
The 08-56-0120-TR1750 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-56-0120-TR1750 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-56-0120-TR1750 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-56-0120-TR1750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-56-0120-TR1750 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 08-56-0120-TR1750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-56-0120-TR1750 often in real-time on the comparison pages.
What if I can't find stock of 08-56-0120-TR1750?
You can fill out our help required form which you can use to request a quote for 08-56-0120-TR1750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.