Status: | Unknown |
---|---|
Series: | KK 254 6459 Series |
RoHS: | Unknown |
Prices starting from US$0.0271
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
62,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0322
|
90,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0322
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0324
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0271
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,291
in stock
|
Buy Now | |
element14
from US$0.07
|
4,291
in stock
|
Buy Now | |
Farnell
from US$0.0461
|
4,041
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
650
in stock
|
Buy Now | |
Avnet America
from US$0.0356
|
-
|
Buy Now | |
RS Americas
from US$0.0330
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0300
|
-
|
Buy Now |
Product Range | KK 254 6459 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 2695 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
KK 100 CRP TERM STD 22-30 AWG | Heilind Electronics |
Crimp terminal,female,tin platd,22-30awg | RS |
REELED TERMINALS | TTI Europe |
Contact, Socket, 22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Molex Crimp Terminal, Socket, Tin Lead, 30 ... 22AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
KK 254, 6459 Series Number Crimp Pin Connector, Tin Plating 22 - 30 AWG | Molex Incorporated 08-52-0101 | RS Americas |
Crimp Socket Contact Phosphor Bronze 22 AWG - 30 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 08-52-0101?
Additional datasheets, footprints and schematics for 08-52-0101 are listed on our Part Details page. You can also find images and similar parts to 08-52-0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-52-0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-52-0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-52-0101 fall under?
The 08-52-0101 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 08-52-0101 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-52-0101 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-52-0101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-52-0101 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Chip One Stop and TTI Europe have stock available or on a lead time for 08-52-0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-52-0101 often in real-time on the comparison pages.
What if I can't find stock of 08-52-0101?
You can fill out our help required form which you can use to request a quote for 08-52-0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.