Status: | Unknown |
---|---|
Series: | KK 7258 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
15,497
in stock
|
Buy Now | |
element14
from US$0.06
|
15,497
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
15,104
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Product Range | KK 7258 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK Interconnection System Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Contact, Socket, 22Awg, Crimp | Newark Electronics |
KK 156 TERM CRP 22-26 AWG TRIFURCON TIN | Molex Incorporated 08-50-0185 | RS Americas |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Molex KK Trifurcon Crimp Terminal 7258 22-26 AWG Brass Tin | Distrelec |
LOOSE TERMINALS | TTI Europe |
Where can I find additional details, specifications and documents for a 08-50-0185?
Additional datasheets, footprints and schematics for 08-50-0185 are listed on our Part Details page. You can also find images and similar parts to 08-50-0185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0185 fall under?
The 08-50-0185 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0185 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0185 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0185 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-50-0185 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 08-50-0185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0185 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0185?
You can fill out our help required form which you can use to request a quote for 08-50-0185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.