Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0450
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
4,954
in stock
|
Buy Now | |
element14
from US$0.0412
|
4,954
in stock
|
Buy Now | |
Farnell
from US$0.0315
|
4,954
in stock
|
Buy Now | |
Avnet America
from US$0.0283
|
-
|
Buy Now | |
RS Americas
from US$0.0340
|
-
|
Buy Now | |
Distrelec
from US$0.0429
|
-
|
Buy Now | |
TTI Europe
from US$0.0246
|
-
|
Buy Now |
Gender | Female |
---|---|
Contact Termination | Crimp |
Contact Material | Phosphor Bronze |
Series | KK |
Contact Plating | Tin |
Wire Size (AWG) | 26-22 |
For Use With | KK Series Crimp Terminal Housings |
RoHS Compliant | Yes |
Contact, Socket, 22-26Awg, Crimp | Newark Electronics |
Crimp,3.96mm,22-26 AWG,phos bronze,reel | RS |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
KK 396,2578 Series Number PCB Conn Contact, Female, Crimp, Tin Plating 22 to 26 AWG | Molex Incorporated 08-50-0133 | RS Americas |
Molex KK 396 Crimp Terminal 2578 22-26 AWG Reel Phosphor Bronze 2.540um Tin | Distrelec |
3.96MM CRIMP TERMINALS | TTI Europe |
Where can I find additional details, specifications and documents for a 08-50-0133?
Additional datasheets, footprints and schematics for 08-50-0133 are listed on our Part Details page. You can also find images and similar parts to 08-50-0133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0133 fall under?
The 08-50-0133 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0133 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0133 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0133 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08-50-0133 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 08-50-0133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0133 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0133?
You can fill out our help required form which you can use to request a quote for 08-50-0133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.