Status: | Unknown |
---|---|
Series: | KK 254 4809 Series |
RoHS: | Unknown |
Prices starting from US$0.0083
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0363
|
80,600
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
1,491,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0309
|
560,000
in stock
|
Buy Now | |
Farnell
from US$0.0238
|
287,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
101,269
in stock
|
Buy Now | |
element14
from US$0.0434
|
81,920
in stock
|
Buy Now | |
Rutronik
from US$0.0083
|
42,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0385
|
10,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0385
|
2,450
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now |
Product Range | KK 254 4809 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 6471 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
REELED TERMINALS | TTI Europe |
CONTACT, SOCKET, 22-30AWG, CRIMP | Farnell |
Contact, Socket, 22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Crimp term,22-30AWG,hot tin,reel | RS |
CRIMP TERM ANTI-FISHHOOKING | Rutronik |
2.5MM KK CRP TERM CHN IL W/CT | Heilind Electronics |
Molex Crimp Terminal, Female, Tin, 22 ... 30AWG | Distrelec |
Contact Socket Crimp ST Cable Mount | Avnet America |
Headers, KK CE TRM 22-30G FEM Reel of 7000 | Molex Incorporated 08-50-0031 | RS Americas |
Where can I find additional details, specifications and documents for a 08-50-0031?
Additional datasheets, footprints and schematics for 08-50-0031 are listed on our Part Details page. You can also find images and similar parts to 08-50-0031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0031 fall under?
The 08-50-0031 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0031 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0031 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-50-0031 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 08-50-0031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0031 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0031?
You can fill out our help required form which you can use to request a quote for 08-50-0031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.