Status: | Unknown |
---|---|
Series: | KK 254 4809 Series |
RoHS: | Compliant |
Prices starting from US$0.0107
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
21,447
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
210,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
21,447
in stock
|
Buy Now | |
element14
from US$0.0352
|
21,447
in stock
|
Buy Now | |
Chip One Stop
from US$0.0176
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.0319
|
-
|
Buy Now | |
RS Americas
from US$0.0230
|
-
|
Buy Now |
Product Range | KK 254 4809 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK 6471 Series Housing |
RoHS Compliant | Yes |
Molex KK 254 Cat Ear Crimp Terminal 4809 22-30 AWG Hot Tin Dip 2.20mm Insulation Crimp Reel | Distrelec |
Contact, Socket, 30Awg-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 30AWG-22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
2.5mm KK Crp Term Chn il W/Cat Ear 2.2mm | Molex Incorporated 08-50-0030 | RS Americas |
Where can I find additional details, specifications and documents for a 08-50-0030?
Additional datasheets, footprints and schematics for 08-50-0030 are listed on our Part Details page. You can also find images and similar parts to 08-50-0030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0030 fall under?
The 08-50-0030 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0030 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0030 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08-50-0030 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 08-50-0030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0030 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0030?
You can fill out our help required form which you can use to request a quote for 08-50-0030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.