Status: | Unknown |
---|---|
Series: | 518 Series |
RoHS: | Unknown |
Prices starting from US$0.40
No. of Contacts | 8Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 518 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Pin Format | DIP |
SOCKET, DIP, 8WAY | element14 |
Ic Socket, Dip, 8 Position | Newark Electronics |
518 series 8 Positions 0.300 [7.62] row spacing open frame Collet socket | Future Electronics |
Where can I find additional details, specifications and documents for a 08-3518-10?
Additional datasheets, footprints and schematics for 08-3518-10 are listed on our Part Details page. You can also find images and similar parts to 08-3518-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-3518-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-3518-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-3518-10 fall under?
The 08-3518-10 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 08-3518-10 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-3518-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-3518-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-3518-10 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Powell Electronics have stock available or on a lead time for 08-3518-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-3518-10 often in real-time on the comparison pages.
What if I can't find stock of 08-3518-10?
You can fill out our help required form which you can use to request a quote for 08-3518-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.