Status: | Unknown |
---|---|
Series: | 720 Series |
RoHS: | Unknown |
Prices starting from US$4.70
Product Range | 720 Series |
---|---|
Circular Connector Shell Style | - |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Resistance | 3mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 7A |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
Insulation Resistance | 10Mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 0.75mm² |
Circular Connector, 720 Series, 3, Solder, Cable Mount Rohs Compliant: Yes |Binder 08 2434 000 001 | Newark Electronics |
ADAPTOR, SOCKET, FRONT | element14 |
Series 720 Panel adaptor front fastening | RS |
Adapter für Flanschstecker S.720 | Boersig |
Where can I find additional details, specifications and documents for a 08 2434 000 001?
Additional datasheets, footprints and schematics for 08 2434 000 001 are listed on our Part Details page. You can also find images and similar parts to 08 2434 000 001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08 2434 000 001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08 2434 000 001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08 2434 000 001 fall under?
The 08 2434 000 001 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08 2434 000 001 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08 2434 000 001 you can contact the distributor directly for product support, shipping queries etc.
Is the 08 2434 000 001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08 2434 000 001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Boersig have stock available or on a lead time for 08 2434 000 001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08 2434 000 001 often in real-time on the comparison pages.
What if I can't find stock of 08 2434 000 001?
You can fill out our help required form which you can use to request a quote for 08 2434 000 001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.