Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
526
in stock
|
Buy Now | |
element14
from US$4.44
|
729
in stock
|
Buy Now | |
Farnell
from US$2.81
|
729
in stock
|
Buy Now | |
Distrelec
from US$3.03
|
112
in stock
|
Buy Now | |
Conrad
from US$5.14
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
36
in stock
|
Buy Now | |
Compona
-
|
1,039
in stock
|
Buy Now | |
Boersig
-
|
349
in stock
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Accessory Type | Protection Cap |
---|---|
For Use With | 423 Series Circular Female Socket |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Material | Nylon |
Cap for IP67 chassis socket | RS |
Binder Protective Cap for Panel-mount Socket | Distrelec |
Protective cap suitable for miniature round connectors in series 423 (also series 723 and 425). | Conrad |
Protective Cap | Newark Electronics |
Schutzkappe für Flanschdose S.723 | Boersig |
Where can I find additional details, specifications and documents for a 08 1080 000 000?
Additional datasheets, footprints and schematics for 08 1080 000 000 are listed on our Part Details page. You can also find images and similar parts to 08 1080 000 000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08 1080 000 000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08 1080 000 000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08 1080 000 000 fall under?
The 08 1080 000 000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 08 1080 000 000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08 1080 000 000 you can contact the distributor directly for product support, shipping queries etc.
Is the 08 1080 000 000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08 1080 000 000 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Conrad have stock available or on a lead time for 08 1080 000 000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08 1080 000 000 often in real-time on the comparison pages.
What if I can't find stock of 08 1080 000 000?
You can fill out our help required form which you can use to request a quote for 08 1080 000 000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.