Status: | Unknown |
---|---|
Series: | KK 4366 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | KK 4366 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex KK 4338 Series Housing Connectors |
RoHS Compliant | Yes |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 08-05-0302-C?
Additional datasheets, footprints and schematics for 08-05-0302-C are listed on our Part Details page. You can also find images and similar parts to 08-05-0302-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-05-0302-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-05-0302-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-05-0302-C fall under?
The 08-05-0302-C is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 08-05-0302-C when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-05-0302-C you can contact the distributor directly for product support, shipping queries etc.
Is the 08-05-0302-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08-05-0302-C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 08-05-0302-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-05-0302-C often in real-time on the comparison pages.
What if I can't find stock of 08-05-0302-C?
You can fill out our help required form which you can use to request a quote for 08-05-0302-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.