Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cap |
---|---|
For Use With | 712 Series Circular Plug |
Connector Body Material | - |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Colour | Black |
IP / NEMA Rating | IP65 |
Material | PTEP |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Dust Cap/Cover, Cap, 712 Series Circular Plug Rohs Compliant: Yes |Binder 08-0351-00-01 | Newark Electronics |
CAP, 712 SERIES, PLUG | Farnell |
Where can I find additional details, specifications and documents for a 08-0351-00-01?
Additional datasheets, footprints and schematics for 08-0351-00-01 are listed on our Part Details page. You can also find images and similar parts to 08-0351-00-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-0351-00-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-0351-00-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-0351-00-01 fall under?
The 08-0351-00-01 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 08-0351-00-01 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-0351-00-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-0351-00-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-0351-00-01 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 08-0351-00-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-0351-00-01 often in real-time on the comparison pages.
What if I can't find stock of 08-0351-00-01?
You can fill out our help required form which you can use to request a quote for 08-0351-00-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.