Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.57
|
425
in stock
|
Buy Now | |
RS Americas
from US$1.92
|
718
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
425
in stock
|
Buy Now | |
element14
from US$2.55
|
425
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
Sager
from US$2.06
|
-
|
Buy Now |
For Use With | Grayhill Pushbutton Switches |
---|---|
Accessory Type | Mounting Nut |
Product Range | - |
Material | Brass |
Guard, Brass, Nickel, 0.77 in., 0.12 in., 15/32 in., 15/32 in. bushing | Grayhill 07C1040-1 | RS Americas |
Nut | Newark Electronics |
Brass Nickel-Plated Decorative Nut for .46875 Inch Bushing | Future Electronics |
Switch Access Push Button Switch Decorative Mounting Nut | Avnet America |
Switch Hardware PushBtn Switch Decorative nut | Sager |
Where can I find additional details, specifications and documents for a 07C1040-1?
Additional datasheets, footprints and schematics for 07C1040-1 are listed on our Part Details page. You can also find images and similar parts to 07C1040-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07C1040-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07C1040-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07C1040-1 fall under?
The 07C1040-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 07C1040-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07C1040-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 07C1040-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07C1040-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 07C1040-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07C1040-1 often in real-time on the comparison pages.
What if I can't find stock of 07C1040-1?
You can fill out our help required form which you can use to request a quote for 07C1040-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.