Status: | Unknown |
---|---|
Series: | Tornado Series |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 12V |
Current Type | DC |
Fan Frame Size | 75.7mm |
External Depth | 30mm |
Flow Rate - Metric | 0.3m³/min |
Flow Rate - Imperial | 10.6cu.ft/min |
Noise Rating | 38.5dBA |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Power Rating | - |
Product Range | Tornado Series |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 290mA |
External Height | 75.7mm |
External Width | 75.7mm |
Frame Dimensions | 75.7mm x 75.7mm x 30mm |
FAN BLOWER, 75MM, 3.48W, 12VDC | element14 |
Fan Blower, 75Mm, 3.48W, 12Vdc | Newark Electronics |
75 x 30 mm 12 V 3000 RPM 10.5 CFM 38.5 dB Ball Bearing DC Blower Fan | Future Electronics |
Blowers & Centrifugal Fans DC Blower, 75x30mm, 12VDC, 10.6CFM, Lead Wires | Sager |
Where can I find additional details, specifications and documents for a 07530GA12MAA00?
Additional datasheets, footprints and schematics for 07530GA12MAA00 are listed on our Part Details page. You can also find images and similar parts to 07530GA12MAA00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07530GA12MAA00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07530GA12MAA00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07530GA12MAA00 fall under?
The 07530GA12MAA00 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 07530GA12MAA00 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07530GA12MAA00 you can contact the distributor directly for product support, shipping queries etc.
Is the 07530GA12MAA00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07530GA12MAA00 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Sager have stock available or on a lead time for 07530GA12MAA00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07530GA12MAA00 often in real-time on the comparison pages.
What if I can't find stock of 07530GA12MAA00?
You can fill out our help required form which you can use to request a quote for 07530GA12MAA00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.