Status: | Unknown |
---|---|
Series: | OG Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
19
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
17,568
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
4,123
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
4,123
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
1,256
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,235
in stock
|
Buy Now | |
Micros
from US$0.13
|
994
in stock
|
Buy Now | |
Sager
from US$0.46
|
815
in stock
|
Buy Now | |
element14
from US$0.47
|
19
in stock
|
Buy Now | |
RS
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 10A |
Fuse Size Held | 1/5" x 4/5" 1/4" x 1-1/4" 5mm x 20mm 6.3mm x 32mm |
Holder Terminals | Kicked Terminal |
No. of Fuses | 1Fuses |
Product Range | OG Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | UL Recognised |
Body Length | 12mm |
External Depth | 5.8mm |
Fuse Size Metric | 5mm x 20mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
OG 5 x 20 mm or 6.3 x 32 mm 600 V 16 A PCB Mount Clip Fuseholder | Future Electronics |
0751.0099.BF CLIP KICKED | Rutronik |
Og (Clip) 5X20/6.3X32, Kicked, Tin-Plated Bronze, 600 Vac/Dc, Fuseholder, Pcb, Tht Rohs Compliant: Yes |Schurter 0751.0099 | Newark Electronics |
OG Clip 5x20/6.3x32 | Avnet America |
Schurter Open Fuse Holder 5 x 20 mm / 6.3 x 32 mm | Distrelec |
Fuse clips | Transfer Multisort Elektronik |
Fuse holder | Micros |
Fuse Clips FUSE-CLIP OG BRONZE | Sager |
FUSEHOLDER, PCB MOUNT | Farnell |
Fuse Clip, 5x20mm, 600V, 16A, PCB, Solder THT/Kicked, Tin/Bronze, OG Clip Series | Schurter 0751.0099 | RS Americas |
Where can I find additional details, specifications and documents for a 0751.0099?
Additional datasheets, footprints and schematics for 0751.0099 are listed on our Part Details page. You can also find images and similar parts to 0751.0099 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0751.0099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0751.0099 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0751.0099 fall under?
The 0751.0099 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0751.0099 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0751.0099 you can contact the distributor directly for product support, shipping queries etc.
Is the 0751.0099 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0751.0099 have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 0751.0099.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0751.0099 often in real-time on the comparison pages.
What if I can't find stock of 0751.0099?
You can fill out our help required form which you can use to request a quote for 0751.0099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.