Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
074715-000,
1190559-6 |
Prices starting from US$239.95
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$239.95
|
-
|
Buy Now |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
TE Adapter Code | 41 |
Color | Olive Drab |
Material | Aluminum |
Adapter Entry Size | 16 |
Cable Diameter Range | 12.7 – 20.3mm, .5 – .8in |
Cable Entry Diameter | .2 – 25.4mm, .01 – 1in |
Connector Detail Specification Number | MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,P,T |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 90 |
Termination Device Included | TR16BI |
Connector Shell Size | 22, 23 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 074715-000?
Additional datasheets, footprints and schematics for 074715-000 are listed on our Part Details page. You can also find images and similar parts to 074715-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 074715-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 074715-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 074715-000 fall under?
The 074715-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 074715-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 074715-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 074715-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 074715-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 074715-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 074715-000 often in real-time on the comparison pages.
What if I can't find stock of 074715-000?
You can fill out our help required form which you can use to request a quote for 074715-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.