Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
ESD Storage Type | Document Holder |
---|---|
External Height - Imperial | 17.5" |
External Height - Metric | 445mm |
External Width - Imperial | 11.3" |
External Width - Metric | 285.8mm |
RoHS Compliant | Yes |
Esd Document Holder | Newark Electronics |
DRAWING HOLDER 6 MIL B SIZE 11-1/4IN X 17-1/2IN, 25/PACK | Desco 07456 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 07456?
Additional datasheets, footprints and schematics for 07456 are listed on our Part Details page. You can also find images and similar parts to 07456 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07456 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07456 fall under?
The 07456 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Containers.
Can I view similar or alternative parts?
You can view similar parts to 07456 when available in the Anti Static Containers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07456 you can contact the distributor directly for product support, shipping queries etc.
Is the 07456 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 07456 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 07456.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07456 often in real-time on the comparison pages.
What if I can't find stock of 07456?
You can fill out our help required form which you can use to request a quote for 07456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.