Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
ESD Storage Type | Document Holder |
---|---|
External Height - Imperial | 10" |
External Height - Metric | 254mm |
External Width - Imperial | 12" |
External Width - Metric | 304.8mm |
RoHS Compliant | Yes |
ESD, Shop Traveler, 10 x 12, 3 mil | Desco 07451 | RS Americas |
ESD Storage Type:Document Holder | element14 |
Esd Document Holder | Newark Electronics |
ESD SHOP TRAVELLER, CLEAR, 25PK | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 07451?
Additional datasheets, footprints and schematics for 07451 are listed on our Part Details page. You can also find images and similar parts to 07451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07451 fall under?
The 07451 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Containers.
Can I view similar or alternative parts?
You can view similar parts to 07451 when available in the Anti Static Containers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07451 you can contact the distributor directly for product support, shipping queries etc.
Is the 07451 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 07451 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for 07451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07451 often in real-time on the comparison pages.
What if I can't find stock of 07451?
You can fill out our help required form which you can use to request a quote for 07451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.