Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4.8mm |
Supply Voltage Max | 115VAC |
Panel Cutout Height | 44.5mm |
Panel Cutout Width | 95.9mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 0744386-011?
Additional datasheets, footprints and schematics for 0744386-011 are listed on our Part Details page. You can also find images and similar parts to 0744386-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0744386-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0744386-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0744386-011 fall under?
The 0744386-011 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 0744386-011 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0744386-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 0744386-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0744386-011 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 0744386-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0744386-011 often in real-time on the comparison pages.
What if I can't find stock of 0744386-011?
You can fill out our help required form which you can use to request a quote for 0744386-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.