Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 5 |
---|---|
Digit Height | 4.1mm |
Supply Voltage Max | 115VAC |
Panel Cutout Height | 37.3mm |
Panel Cutout Width | 50mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | +49°C |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 0743785-004?
Additional datasheets, footprints and schematics for 0743785-004 are listed on our Part Details page. You can also find images and similar parts to 0743785-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0743785-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0743785-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0743785-004 fall under?
The 0743785-004 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 0743785-004 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0743785-004 you can contact the distributor directly for product support, shipping queries etc.
Is the 0743785-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0743785-004 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 0743785-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0743785-004 often in real-time on the comparison pages.
What if I can't find stock of 0743785-004?
You can fill out our help required form which you can use to request a quote for 0743785-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.