Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.85
|
No stock
|
Buy Now |
Supply Voltage | 12V |
---|---|
Power Rating | 50W |
Length | 149.6mm |
Beam Area | 80° x 30° |
Depth | 80.01mm |
Features | Wide Flood |
Size | 3x5 in |
RoHS Compliant | No |
Lamp Heavy Duty Halogen 50W 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a 073761 50?
Additional datasheets, footprints and schematics for 073761 50 are listed on our Part Details page. You can also find images and similar parts to 073761 50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 073761 50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 073761 50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 073761 50 fall under?
The 073761 50 is listed under Lighting Products > Lamps & Tubes > Halogen Lamps.
Can I view similar or alternative parts?
You can view similar parts to 073761 50 when available in the Halogen Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 073761 50 you can contact the distributor directly for product support, shipping queries etc.
Is the 073761 50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 073761 50 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 073761 50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 073761 50 often in real-time on the comparison pages.
What if I can't find stock of 073761 50?
You can fill out our help required form which you can use to request a quote for 073761 50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.