Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
073170-000,
8-1190547-9 |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.59
|
305
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
491
in stock
|
Buy Now | |
Rapid Electronics
from US$2.76
|
305
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
305
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
TTI Europe
from US$1.39
|
-
|
Buy Now | |
Sager
from US$0.72
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | .075in, 1.9mm |
Recovered Inside Diameter (Max) | .5mm, .02in |
Jacket Outside Diameter | 1.9mm, .075in |
Shield Outside Diameter (Min) | .035in, .9mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | NAS-1747 |
Temperature Indicator Type | Fusible Ring |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 125°C |
Shield Terminator, 1.9mm, Fusible Ring, No Leads, 150degC, SolderSleeve Series | TE Connectivity 073170-000 | RS Americas |
Solder Sleeves&Shield Tubing SO63-1-00 | Rapid Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 073170-000?
Additional datasheets, footprints and schematics for 073170-000 are listed on our Part Details page. You can also find images and similar parts to 073170-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 073170-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 073170-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 073170-000 fall under?
The 073170-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 073170-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 073170-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 073170-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 073170-000 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 073170-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 073170-000 often in real-time on the comparison pages.
What if I can't find stock of 073170-000?
You can fill out our help required form which you can use to request a quote for 073170-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.