Status: | Unknown |
---|---|
Series: | 07 Series |
RoHS: | Unknown |
Prices starting from US$38.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$61.33
|
20
in stock
|
Buy Now | |
RS Americas
from US$65.64
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$68.27
|
20
in stock
|
Buy Now | |
element14
from US$66.76
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$140.48
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$120.00
|
6
in stock
|
Buy Now | |
Avnet America
from US$38.25
|
-
|
Buy Now | |
Carlton-Bates
from US$54.36
|
-
|
Buy Now | |
Sager
from US$59.71
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Solder |
Product Range | 07 Series |
Switch, Pushbutton, SPDT, BBM, Black Button, Solder Terminals | Grayhill 07-26 BLK | RS Americas |
Switch, Pushbutton, Spdt, 10A, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPDT, 10A, 220V | element14 |
Pushbutton SW PushBtn Switch SPDT BBM Black Btn | Rapid Electronics |
Switch Push Button N.O./N.C. SPDT Round Plunger 10A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Switch, Pushbutton | Carlton-Bates |
Pushbutton Switches | Sager |
Where can I find additional details, specifications and documents for a 07-26 BLK?
Additional datasheets, footprints and schematics for 07-26 BLK are listed on our Part Details page. You can also find images and similar parts to 07-26 BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07-26 BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07-26 BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07-26 BLK fall under?
The 07-26 BLK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 07-26 BLK when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07-26 BLK you can contact the distributor directly for product support, shipping queries etc.
Is the 07-26 BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07-26 BLK have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 07-26 BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07-26 BLK often in real-time on the comparison pages.
What if I can't find stock of 07-26 BLK?
You can fill out our help required form which you can use to request a quote for 07-26 BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.