Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
For Use With | Qualtek Axial Fans |
---|---|
Voltage Rating | 125VAC |
Fan Side Connector | T Receptacle |
Current Rating | 10A |
Cable Length | 36" |
Product Range | - |
Accessory Type | Fan Power Cord |
Supply Voltage | 300V |
Fan Power Cord | Newark Electronics |
Fan Accessories 36 FAN PWR CORD | Sager |
Where can I find additional details, specifications and documents for a 0719936?
Additional datasheets, footprints and schematics for 0719936 are listed on our Part Details page. You can also find images and similar parts to 0719936 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0719936 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0719936 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0719936 fall under?
The 0719936 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to 0719936 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0719936 you can contact the distributor directly for product support, shipping queries etc.
Is the 0719936 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0719936 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 0719936.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0719936 often in real-time on the comparison pages.
What if I can't find stock of 0719936?
You can fill out our help required form which you can use to request a quote for 0719936 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.