Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Qualtek Axial Fans |
---|---|
Voltage Rating | 125VAC |
Fan Side Connector | Right Angle Receptacle |
Current Rating | 10A |
Cable Length | 60" |
Product Range | - |
Accessory Type | Fan Power Cord |
Supply Voltage | 300V |
Fan Power Cord | Newark Electronics |
Fan Accessories MOLDED FAN CRD FEM 90 DEG 60 | Sager |
Where can I find additional details, specifications and documents for a 07190-60?
Additional datasheets, footprints and schematics for 07190-60 are listed on our Part Details page. You can also find images and similar parts to 07190-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07190-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07190-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07190-60 fall under?
The 07190-60 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to 07190-60 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07190-60 you can contact the distributor directly for product support, shipping queries etc.
Is the 07190-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07190-60 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Relay Specialties and Sager have stock available or on a lead time for 07190-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07190-60 often in real-time on the comparison pages.
What if I can't find stock of 07190-60?
You can fill out our help required form which you can use to request a quote for 07190-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.