Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.23
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
274
in stock
|
Buy Now | |
element14
from US$1.52
|
274
in stock
|
Buy Now | |
RS Americas
from US$1.71
|
97
in stock
|
Buy Now | |
Heilind Electronics
from US$2.40
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.40
|
23
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
Sager
from US$1.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Qualtek Axial Fans |
---|---|
Voltage Rating | 125VAC |
Fan Side Connector | Right Angle Receptacle |
Current Rating | 10A |
Cable Length | 36" |
Product Range | - |
Accessory Type | Fan Power Cord |
Supply Voltage | 300V |
Fan Power Cord | Newark Electronics |
FAN POWER CORD 90 DEG 36 " | Heilind Electronics |
914.4 mm Long 90â–‘ 2 Contact Molded Female Fan Cord | Future Electronics |
Fan Accessories 36 FAN PWR CORD | Sager |
Where can I find additional details, specifications and documents for a 07190-36?
Additional datasheets, footprints and schematics for 07190-36 are listed on our Part Details page. You can also find images and similar parts to 07190-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07190-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07190-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07190-36 fall under?
The 07190-36 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to 07190-36 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07190-36 you can contact the distributor directly for product support, shipping queries etc.
Is the 07190-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07190-36 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 07190-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07190-36 often in real-time on the comparison pages.
What if I can't find stock of 07190-36?
You can fill out our help required form which you can use to request a quote for 07190-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.