Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.13
|
72
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
218
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
95
in stock
|
Buy Now | |
Farnell
from US$1.41
|
80
in stock
|
Buy Now | |
element14
from US$0.99
|
72
in stock
|
Buy Now | |
Carlton-Bates
from US$1.33
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Qualtek Axial Fans |
---|---|
Voltage Rating | 125VAC |
Fan Side Connector | 45° Angle Receptacle |
Current Rating | 10A |
Cable Length | 12" |
Accessory Type | Fan Power Cord |
Supply Voltage | 300V |
RoHS Compliant | Yes |
Cable Assembly Cord 0305m 18AWG 2 POS Power RCP | Rapid Electronics |
Fan Power Cord | Newark Electronics |
Fan Power Cord, 125 VAC, 10 A | Carlton-Bates |
Fan Accessories 12 FAN PWR CORD | Sager |
Where can I find additional details, specifications and documents for a 07145-12?
Additional datasheets, footprints and schematics for 07145-12 are listed on our Part Details page. You can also find images and similar parts to 07145-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07145-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07145-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07145-12 fall under?
The 07145-12 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to 07145-12 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07145-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 07145-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 07145-12 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 07145-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07145-12 often in real-time on the comparison pages.
What if I can't find stock of 07145-12?
You can fill out our help required form which you can use to request a quote for 07145-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.