Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Qualtek Axial Fans |
---|---|
Voltage Rating | 125VAC |
Fan Side Connector | Straight Plug |
Current Rating | 10A |
Cable Length | 72" |
Accessory Type | Fan Power Cord |
Supply Voltage | 125V |
RoHS Compliant | Yes |
Fan Power Cord | Newark Electronics |
Fan Accessories 72 STRAIGHT PLUG | Sager |
Where can I find additional details, specifications and documents for a 07100 SP072?
Additional datasheets, footprints and schematics for 07100 SP072 are listed on our Part Details page. You can also find images and similar parts to 07100 SP072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07100 SP072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07100 SP072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07100 SP072 fall under?
The 07100 SP072 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to 07100 SP072 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07100 SP072 you can contact the distributor directly for product support, shipping queries etc.
Is the 07100 SP072 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 07100 SP072 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 07100 SP072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07100 SP072 often in real-time on the comparison pages.
What if I can't find stock of 07100 SP072?
You can fill out our help required form which you can use to request a quote for 07100 SP072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.