Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
756
in stock
|
Buy Now | |
element14
from US$1.54
|
756
in stock
|
Buy Now | |
Sager
from US$1.53
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$3.00
|
151
in stock
|
Buy Now | |
RS Americas
from US$1.71
|
77
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.00
|
35
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Qualtek Axial Fans |
---|---|
Voltage Rating | 125VAC |
Fan Side Connector | Straight Receptacle |
Current Rating | 10A |
Cable Length | 36" |
Product Range | - |
Accessory Type | Fan Power Cord |
Supply Voltage | 300V |
Fan Power Cord | Newark Electronics |
Fan Accessories 36 FAN PWR CORD | Sager |
UL POWER SUPPLY CORD 36 '" | Heilind Electronics |
Where can I find additional details, specifications and documents for a 0710036?
Additional datasheets, footprints and schematics for 0710036 are listed on our Part Details page. You can also find images and similar parts to 0710036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0710036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0710036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0710036 fall under?
The 0710036 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to 0710036 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0710036 you can contact the distributor directly for product support, shipping queries etc.
Is the 0710036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0710036 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Heilind Electronics have stock available or on a lead time for 0710036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0710036 often in real-time on the comparison pages.
What if I can't find stock of 0710036?
You can fill out our help required form which you can use to request a quote for 0710036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.