Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | HG2000E HG2300E HG2310 LCD Hot Air Tools |
---|---|
Tip / Nozzle Style | Surface |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 75mm |
Nozzle, Surface, 75Mm | Newark Electronics |
NOZZLE, SURFACE, 75MM | element14 |
Shrink nozzle | Transfer Multisort Elektronik |
Steinel Wide Jet Nozzle, 75 mm Wide Jet | Distrelec |
Where can I find additional details, specifications and documents for a 070212?
Additional datasheets, footprints and schematics for 070212 are listed on our Part Details page. You can also find images and similar parts to 070212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 070212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 070212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 070212 fall under?
The 070212 is listed under Tools & Maintenance > Power Tools > Heat Guns & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 070212 when available in the Heat Guns & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 070212 you can contact the distributor directly for product support, shipping queries etc.
Is the 070212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 070212 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 070212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 070212 often in real-time on the comparison pages.
What if I can't find stock of 070212?
You can fill out our help required form which you can use to request a quote for 070212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.