Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0697834002,
1190525-7 |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.08
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$3.63
|
1,575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.63
|
472
in stock
|
Buy Now | |
Chip One Stop
from US$5.09
|
90
in stock
|
Buy Now | |
Boersig
from US$14.58
|
-
|
Buy Now | |
Sager
from US$2.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Color | Black |
---|---|
Fluid Type | Chemicals/Solvents, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Water, De-Icing Fluid, Diesel Fuel, Lubricating Oil |
Material Systems Code | 20 |
Shrink Ratio | 1.75:1 |
Material | Chlorinated Polyolefin |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | .048in, 1.21mm |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Size Range | .286 – .5in, 7.25 – 12.7mm |
Recovered Inside Diameter (Max) | 7.25mm, .286in |
Recovered Wall Thickness (Tolerance) | .77mm, .03in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Worldwide |
Product Family | NT-FR |
Wall Type | Single |
Flammability | Flame-Retardant |
Operating Temperature Range | -70 – 121°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 90°C |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection |
NEOPRENE ELASTOMER 1/2IN I.D. HEAT SHRINK | Heilind Electronics |
Heat Shrink Tubing And Sleeves Ntfr-1/2-0-Sp |Raychem Te Connectivity 0697834002 | Newark Electronics |
Heat Shrink Tubing & Sleeves NTFR-1/2-0-SP | Sager |
Heat Shrink Tubing 1.75:1 Ratio Polyolefin Black Spool | Avnet Asia |
Where can I find additional details, specifications and documents for a 0697834002?
Additional datasheets, footprints and schematics for 0697834002 are listed on our Part Details page. You can also find images and similar parts to 0697834002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0697834002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0697834002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0697834002 fall under?
The 0697834002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0697834002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0697834002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0697834002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0697834002 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Boersig have stock available or on a lead time for 0697834002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0697834002 often in real-time on the comparison pages.
What if I can't find stock of 0697834002?
You can fill out our help required form which you can use to request a quote for 0697834002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.