Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AVX 9175 Series 28-26AWG 1mm Dia IDC Connectors |
---|---|
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Black |
Material | Plastic |
Tool, Hand Assembly for 9175 | RS |
HAND TOOL, IDC PLASTIC | element14 |
Hand Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a 06 9175 7004 01 000?
Additional datasheets, footprints and schematics for 06 9175 7004 01 000 are listed on our Part Details page. You can also find images and similar parts to 06 9175 7004 01 000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06 9175 7004 01 000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06 9175 7004 01 000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06 9175 7004 01 000 fall under?
The 06 9175 7004 01 000 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 06 9175 7004 01 000 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06 9175 7004 01 000 you can contact the distributor directly for product support, shipping queries etc.
Is the 06 9175 7004 01 000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06 9175 7004 01 000 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 06 9175 7004 01 000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06 9175 7004 01 000 often in real-time on the comparison pages.
What if I can't find stock of 06 9175 7004 01 000?
You can fill out our help required form which you can use to request a quote for 06 9175 7004 01 000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.