0685T2000-01 Fuses & Circuit Protection by Bel Fuse

FUSE SMD 2A SLOW BLOW 1206

Status: Unknown
Series: C1T Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
2,320
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
2,320
in stock
Buy Now
Logo for element14
element14
from US$0.17
2,320
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
90,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.14
-
Buy Now
Logo for Sager
Sager
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range C1T Series
Fuse Current 2A
Voltage Rating VAC 63V
Voltage Rating VDC 63V
Blow Characteristic Slow Blow
Fuse Case Style 1206
Breaking Capacity Current AC 50A

Alternative Descriptions

Fuse, Smd, 2A, Slow Blow, 1206 | Newark Electronics
FUSE, SMD, 2A, SLOW BLOW, 1206 | element14
Fuse Chip 2A 63V Slow Blow 2-Pin T/R | Avnet Abacus
Surface Mount Fuses | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0685T2000-01?

Additional datasheets, footprints and schematics for 0685T2000-01 are listed on our Part Details page. You can also find images and similar parts to 0685T2000-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0685T2000-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0685T2000-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0685T2000-01 fall under?

The 0685T2000-01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0685T2000-01 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0685T2000-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 0685T2000-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0685T2000-01 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet Asia have stock available or on a lead time for 0685T2000-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0685T2000-01 often in real-time on the comparison pages.

What if I can't find stock of 0685T2000-01?

You can fill out our help required form which you can use to request a quote for 0685T2000-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay