Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 15m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Orange |
Body Material | PVC |
RoHS Compliant | No |
Extension Cord Nema5-15P/R, 50Ft 15A Org | Newark Electronics |
Where can I find additional details, specifications and documents for a 06853-63-04?
Additional datasheets, footprints and schematics for 06853-63-04 are listed on our Part Details page. You can also find images and similar parts to 06853-63-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06853-63-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06853-63-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06853-63-04 fall under?
The 06853-63-04 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 06853-63-04 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06853-63-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 06853-63-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06853-63-04 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 06853-63-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06853-63-04 often in real-time on the comparison pages.
What if I can't find stock of 06853-63-04?
You can fill out our help required form which you can use to request a quote for 06853-63-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.