Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,000
in stock
|
Buy Now | |
element14
from US$0.26
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Slow Blow, 4A, 125Vac, 2410 Rohs Compliant: Yes |Bel Fuse Circuit Protection 0680L4000-01 | Newark Electronics |
Fuse Square Body 125VAC 125VDC Slow Blow 2-Pin SMD T/R | Avnet America |
Surface Mount Fuses SM 2410 Slow Blow, 4A | Sager |
Where can I find additional details, specifications and documents for a 0680L4000-01?
Additional datasheets, footprints and schematics for 0680L4000-01 are listed on our Part Details page. You can also find images and similar parts to 0680L4000-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0680L4000-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0680L4000-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0680L4000-01 fall under?
The 0680L4000-01 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0680L4000-01 when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0680L4000-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 0680L4000-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0680L4000-01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 0680L4000-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0680L4000-01 often in real-time on the comparison pages.
What if I can't find stock of 0680L4000-01?
You can fill out our help required form which you can use to request a quote for 0680L4000-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.