Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
068037-000,
6-1190512-6 |
Prices starting from US$1.16
Color | White |
---|---|
Terminal & Splice Type | Splice |
Wire Size | 24AWG, .25mm² |
Wire Insulation Diameter (Max) | 2.65mm, .105in |
Overall Length | 16.5mm, .65in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag |
Sealable | Yes |
Product Type | SolderSleeve |
Splice Type | Shield Terminator |
Insulated | Yes |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Solder Sleeves & Shield Tubing St63-2-55-24-9 |Raychem Te Connectivity 068037-000 | Newark Electronics |
Solder Sleeves&Shield Tubing ST63-2-55-24-9 | Rapid Electronics |
TE Connectivity ST63-2-55-24-9 Solder Sleeves & Shield T | Distrelec |
Cable Accessories Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing ST63-2-55-24-9 | Sager |
Where can I find additional details, specifications and documents for a 068037-000?
Additional datasheets, footprints and schematics for 068037-000 are listed on our Part Details page. You can also find images and similar parts to 068037-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 068037-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 068037-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 068037-000 fall under?
The 068037-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 068037-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 068037-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 068037-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 068037-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 068037-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 068037-000 often in real-time on the comparison pages.
What if I can't find stock of 068037-000?
You can fill out our help required form which you can use to request a quote for 068037-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.