Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 30.48m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Orange |
RoHS Compliant | No |
Extension Cord Nema5-15P/R, 100Ft 15A Org | Newark Electronics |
Where can I find additional details, specifications and documents for a 06801.63.04?
Additional datasheets, footprints and schematics for 06801.63.04 are listed on our Part Details page. You can also find images and similar parts to 06801.63.04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06801.63.04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06801.63.04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06801.63.04 fall under?
The 06801.63.04 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 06801.63.04 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06801.63.04 you can contact the distributor directly for product support, shipping queries etc.
Is the 06801.63.04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06801.63.04 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 06801.63.04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06801.63.04 often in real-time on the comparison pages.
What if I can't find stock of 06801.63.04?
You can fill out our help required form which you can use to request a quote for 06801.63.04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.