Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grounder Type | Heel |
---|---|
Grounder Colour | - |
Resistance | - |
Lead Length | - |
Strap Material | - |
Fastening Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Disposable Heel Grounder, 300Mm, Blk/Yel | Newark Electronics |
Where can I find additional details, specifications and documents for a 068-0009F?
Additional datasheets, footprints and schematics for 068-0009F are listed on our Part Details page. You can also find images and similar parts to 068-0009F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 068-0009F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 068-0009F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 068-0009F fall under?
The 068-0009F is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > ESD Toe / Heel Grounders.
Can I view similar or alternative parts?
You can view similar parts to 068-0009F when available in the ESD Toe / Heel Grounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 068-0009F you can contact the distributor directly for product support, shipping queries etc.
Is the 068-0009F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 068-0009F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 068-0009F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 068-0009F often in real-time on the comparison pages.
What if I can't find stock of 068-0009F?
You can fill out our help required form which you can use to request a quote for 068-0009F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.